2SA1525 is a PNP silicon transistor with on-chip bias resistors R1=2.2kΩ and R2=2.2kΩ, designed for switching applications. It is housed in a SPA package with dimensions 7.0mm × 3.8mm × 2.2mm. The device has a maximum collector current of 500mA, collector-to-emitter
Small Signal Bipolar Transistor, 0.5A, 50V, PNP
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA1525-AC |
| Polarity | PNP |