Small Signal Bipolar Transistor, 0.5A, 50V, PNP
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1124478-2SA1524
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
500mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, SPA, 3 PIN Product overview: 2SA1524 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-2SA1524 can be used for catalog matching and distributor lookup.
SMALL SIGNAL BIPOLAR TRANS PNP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1524 | 1124478-2SA1524 | 292-2SA1524 | 2SA1524 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1524 | 500mA 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP |