The 2SA1523 is a PNP silicon transistor with integrated bias resistors R1=4.7kΩ and R2=4.7kΩ, designed for switching applications. It is packaged in the SPA case with dimensions of 7.0mm × 3.8mm × 1.3mm. The device has a maximum collector current of 500mA, collector-to-emitter
Small Signal Bipolar Transistor, 0.5A, 50V, PNP
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA1523 |
| Polarity | PNP |