Manufacturer: ON Semiconductor
Win Source Part Number: 075390-2SA1507S
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126ML
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Bipolar Transistor, (-)160V, (-)1.5A, Low VCE(sat), (PNP)NPN Single TO-126ML, TO 126ML, 200-BLKBG Product overview: 2SA1507S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1507S can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 1.5W Through Hole TO-126ML
TRANS PNP 160V 1.5A TO126ML
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 075390-2SA1507S | 276-2SA1507S | 2SA1507SOS-ND | 2SA1507S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1507S | 160V 1.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | ||
| Package Type | SOT3; TO-126ML | TO-225AA, TO-126-3 | ||
| IC(max) | 1500 milliamps | 1500 milliamps | ||
| VCEO | 160 volts | 160 volts |