Small Signal Bipolar Transistor, 0.3A, 25V, PNP, TO-92
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1124454-2SA1435
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SA1435 | 1124454-2SA1435 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1435 | |
| Polarity | PNP |