Win Source Part Number: 1036524-2SA1435-AA
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 2SA1435-AA2SA1435AA;
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-2SA1435-AA-488
Small Signal Bipolar Transistor, 0.3A, 25V, PNP, TO-92
2SA1435 - SMALL SIGNAL BIPOLAR T
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1036524-2SA1435-AA | 2SA1435-AA | 2SA1435-AA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 | TO-92; TO-92 |