Bipolar PNP Transistor, 0.1A 50V
BIP PNP 0.1A 50V Product overview: 2SA1434-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1434-TB-E can be used for catalog matching and distributor lookup.
BIP PNP 0.1A 50V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1434-TB-E | 276-2SA1434-TB-E | 2SA1434-TB-E |
| Product Name | 0.1A 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | ||
| Package Type | SOT23; SOT-23-3 | Bulk | |
| Packing Method | Bulk | Bulk; Bulk | |
| IC(max) | 100 milliamps |