Win Source Part Number: 1163960-2SA1419T-TD-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 160 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V
Frequency - Transition: 120MHz
Package / Case: TO-243AA
Supplier Device Package: PCP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2SA1419T-TD-H-ND,ONS
Base Product Number: 2SA1419
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 500mW Surface Mount PCP
Bipolar Transistor, -160V, -1.5A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1419T-TD-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -160V, -1.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -160V, -1.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1419T-TD-H can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP PNP 1.5A 160V
TRANS, BIPOLAR, PNP, 160V, 1.5A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:160V; Continuous Collector Current:1.5A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
TRANS PNP 160V 1.5A PCP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1163960-2SA1419T-TD-H | 2SA1419T-TD-HOSTR-ND | 276-2SA1419T-TD-H | 2SA1419T-TD-H | 07W7578 | 2SA1419T-TD-H |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | -160V -1.5A SOT-89 Bipolar Transistor | Bipolar Transistors - BJT | Trans, Bipolar, Pnp, 160V, 1.5A, Sot-89; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |||
| Package Type | SOT3 | TO-243AA | TO-3; SOT89 | PCP | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| Power Gain | 200 dB | |||||
| Operating Frequency | 120 MHz |