Bipolar Transistor, -160V, -1.5A, Low VCE(sat), (PNP)NPN Single PCP hFE 200-400, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1419T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -160V, -1.5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -160V, -1.5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1419T-TD-E can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 160V 1.5A 120MHz 500mW Surface Mount PCP
Manufacturer: ON Semiconductor
Win Source Part Number: 1124453-2SA1419T-TD-
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 120MHz
Family Name: 2SA1419T
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: PCP
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 160V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 100mA, 5V
Alternative Parts (Cross-Reference): 2SB649AG-C-AB3-R;
Introduction Date: March 04, 2010
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Trans GP BJT PNP 160V 1.5A 4-Pin(3+Tab) PCP T/R
TRANS PNP 160V 1.5A PCP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA1419T-TD-E | 2SA1419T-TD-EOSTR-ND | 1124453-2SA1419T-TD-E | 598-2SA1419T-TD-E | 2SA1419T-TD-E |
| Product Name | -160V -1.5A SOT-89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA1419T-TD-E | Trans GP BJT PNP 160V 1.5A 4-Pin(3+Tab) PCP T/R | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| IC(max) | 1500 milliamps | 1.00E-3 milliamps | 1500 milliamps | 1500 milliamps | |
| VCBO | 180 volts | ||||
| PD | 500 milliwatts | 500 milliwatts | |||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |