Bipolar (BJT) Transistor PNP 160V 700mA 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor PNP 160V 700mA 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor PNP 160V 700mA 120MHz 500mW Surface Mount PCP
Manufacturer: ON Semiconductor
Win Source Part Number: 118859-2SA1418S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 400mV @ 25mA, 250mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar Transistor, -160V, -0.7A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1418S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -160V, -0.7A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -160V, -0.7A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1418S-TD-E can be used for catalog matching and distributor lookup.
TRANSISTOR, PNP, -160V, -0.7A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-160V; Transition Frequency ft:120MHz; Power Dissipation Pd:500mW; DC Collector Current:-700mA; DC Current Gain hFE:140hFE; TransistorRoHS Compliant: Yes
Bipolar Transistors - BJT BIP PNP 0.7A 160V
TRANS PNP 160V 0.7A PCP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1418S-TD-EOSDKR-ND | 118859-2SA1418S-TD-E | 276-2SA1418S-TD-E | 50AC7730 | 2SA1418S-TD-E | 2SA1418S-TD-E |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA1418S-TD-E | -160V -0.7A SOT-89 Bipolar Transistor | Transistor, Pnp, -160V, -0.7A, Sot-89; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-243AA | SOT3; PCP | TO-3; SOT89 | |||
| IC(max) | 700 milliamps | 700 milliamps | ||||
| VCEO | 160 volts | 160 volts | ||||
| VCBO | 180 volts |