onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD 2SA1417T-TD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075389-2SA1417T-TD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075389-2SA1417T-TD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD - 075389-2SA1417T-TD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD
075389-2SA1417T-TD
TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD 075389-2SA1417T-TD
Manufacturer: ON Semiconductor Win Source Part Number: 075389-2SA1417T-TD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075389-2SA1417T-TD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 2A SOT89 Bipolar Transistor
276-2SA1417T-TD
100V 2A SOT89 Bipolar Transistor 276-2SA1417T-TD
TRANS PNP 100V 2A SOT89-3 Product overview: 2SA1417T-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1417T-TD can be used for catalog matching and distributor lookup.

TRANS PNP 100V 2A SOT89-3 Product overview: 2SA1417T-TD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1417T-TD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 075389-2SA1417T-TD 276-2SA1417T-TD
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD 100V 2A SOT89 Bipolar Transistor
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data