onsemi Single Bipolar Transistors 2SA1417T-TD-E

Description
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1417T-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1417T-TD-EOSCT-ND
Single Bipolar Transistors 2SA1417T-TD-EOSCT-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA1417T-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1417T-TD-EOSTR-ND
Single Bipolar Transistors 2SA1417T-TD-EOSTR-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA1417T-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1417T-TD-EOSDKR-ND
Single Bipolar Transistors 2SA1417T-TD-EOSDKR-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD-E - 132230-2SA1417T-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD-E
132230-2SA1417T-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD-E 132230-2SA1417T-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 132230-2SA1417T-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 132230-2SA1417T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 2A SOT-89 Bipolar Transistor
276-2SA1417T-TD-E
100V 2A SOT-89 Bipolar Transistor 276-2SA1417T-TD-E
Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1417T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1417T-TD-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1417T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1417T-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1417T-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1417T-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1417T-TD-E
TRANS PNP 100V 2A PCP

TRANS PNP 100V 2A PCP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1417T-TD-E
Bipolar Transistors - BJT 2SA1417T-TD-E
Bipolar Transistors - BJT BIP PNP 2A 100V

Bipolar Transistors - BJT BIP PNP 2A 100V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1417T-TD-EOSCT-ND 132230-2SA1417T-TD-E 276-2SA1417T-TD-E 2SA1417T-TD-E 2SA1417T-TD-E
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA1417T-TD-E 100V 2A SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP
Package Type TO-243AA SOT3; PCP PCP
IC(max) 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts
VCBO -120 volts
Unlock Full Specs
to access all available technical data