Bipolar Transistor, (-)100V, (-)2A, Low VCE(sat), (PNP)NPN Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1417S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1417S-TD-E can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 141028-2SA1417S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 500mW Surface Mount PCP
TRANS PNP 100V 2A PCP
Bipolar Transistors - BJT BIP PNP 2A 100V
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA1417S-TD-E | 2SA1417S-TD-E | 141028-2SA1417S-TD-E | 2SA1417S-TD-EOSCT-ND | 2SA1417S-TD-E | 2SA1417S-TD-E |
| Product Name | 100V 2A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1417S-TD-E | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP; PNP | PNP | |||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 100 volts | 100 volts | ||||
| VCBO | -120 volts | |||||
| fT | 120 MHz |