Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP
Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP
Small Signal Bipolar Transistor, 1A, 100V, PNP, TO-243AA
2SA1416T-TD-E, BIP PNP 1A 100V
2SA1416T-TD-E, BIP PNP 1A 100V
2SA1416T-TD-E, BIP PNP 1A 100V
Bipolar Transistor, -100V, -1A, Low VCE(sat), (PNP)NPN Single PCP hFE = 200 - 400, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1416T-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, -1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1416T-TD-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 053766-2SA1416T-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 40mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT BIP PNP 1A 100V
TRANS PNP 100V 1A PCP
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1416T-TD-EOSTR-ND | 2SA1416T-TD-E | 8009229P | 8009229 | 276-2SA1416T-TD-E | 053766-2SA1416T-TD-E | 2SA1416T-TD-E | 2SA1416T-TD-E |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | -100V -1A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1416T-TD-E | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-243AA | SOT89; SOT-89 | PCP | Pcp | SOT3; PCP | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Number of units in IC | 1 | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps |