onsemi TRANSISTORS - Transistors (BJT) - Single - 2SA1416S-TD-E 2SA1416S-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005756-2SA1416S-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 40mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005756-2SA1416S-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 40mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1416S-TD-E - 005756-2SA1416S-TD-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1416S-TD-E
005756-2SA1416S-TD-E
TRANSISTORS - Transistors (BJT) - Single - 2SA1416S-TD-E 005756-2SA1416S-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 005756-2SA1416S-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PCP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 400mV @ 40mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005756-2SA1416S-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PCP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 400mV @ 40mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-100V -1A SOT-89 Bipolar Transistor
276-2SA1416S-TD-E
-100V -1A SOT-89 Bipolar Transistor 276-2SA1416S-TD-E
Bipolar Transistor, -100V, -1A, Low VCE(sat), (PNP)NPN Single PCP hFE = 140 - 280, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1416S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, -1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1416S-TD-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, -100V, -1A, Low VCE(sat), (PNP)NPN Single PCP hFE = 140 - 280, SOT-89 / PCP-1, 1000-REEL Product overview: 2SA1416S-TD-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, -1A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, -1A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1416S-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SA1416S-TD-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1416S-TD-EOSDKR-ND
Single Bipolar Transistors 2SA1416S-TD-EOSDKR-ND
Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA1416S-TD-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1416S-TD-EOSCT-ND
Single Bipolar Transistors 2SA1416S-TD-EOSCT-ND
Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA1416S-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1416S-TD-EOSTR-ND
Single Bipolar Transistors 2SA1416S-TD-EOSTR-ND
Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP

Bipolar (BJT) Transistor PNP 100V 1A 120MHz 500mW Surface Mount PCP

Buy Now Datasheet
Single Bipolar Transistors - 2SA1416S-TD-E - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SA1416S-TD-E
Single Bipolar Transistors 2SA1416S-TD-E
TRANS PNP 100V 1A PCP

TRANS PNP 100V 1A PCP

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1416S-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1416S-TD-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1416S-TD-E
TRANS PNP 100V 1A PCP

TRANS PNP 100V 1A PCP

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA1416S-TD-E
Bipolar Transistors - BJT 2SA1416S-TD-E
Bipolar Transistors - BJT BIP PNP 1A 100V

Bipolar Transistors - BJT BIP PNP 1A 100V

Buy Now Datasheet
Transistor, Pnp, -100V, -1A, Sot-89; Transistor Polarity Onsemi - 50AC7729 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, -1A, Sot-89; Transistor Polarity Onsemi
50AC7729
Transistor, Pnp, -100V, -1A, Sot-89; Transistor Polarity Onsemi 50AC7729
TRANSISTOR, PNP, -100V, -1A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:120MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:140hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, PNP, -100V, -1A, SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:120MHz; Power Dissipation Pd:500mW; DC Collector Current:-1A; DC Current Gain hFE:140hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 005756-2SA1416S-TD-E 276-2SA1416S-TD-E 2SA1416S-TD-EOSDKR-ND 2SA1416S-TD-E 2SA1416S-TD-E 2SA1416S-TD-E 50AC7729
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1416S-TD-E -100V -1A SOT-89 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Pnp, -100V, -1A, Sot-89; Transistor Polarity Onsemi
Polarity PNP; PNP PNP PNP; PNP PNP
Package Type SOT3; PCP TO-243AA TO-243AA PCP TO-3; SOT89
IC(max) 1000 milliamps 1000 milliamps
VCEO 100 volts 100 volts
Operating Frequency 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - MX0912B251Y - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT-439A
IC(max) 15000 milliamps
View Details
2 suppliers
Bipolar Transistor - 276-BCP49 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 60 volts
View Details
3 suppliers
NPN general purpose double transistor - BC846S,125 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
5 suppliers
Bipolar Transistors - 1219469 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details