onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA1381E

Description
Win Source Part Number: 1036565-2SA1381E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SA1381E,2156- 2SA1381E
Request a Quote
Description
Win Source Part Number: 1036565-2SA1381E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SA1381E,2156- 2SA1381E
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1381 is a PNP silicon bipolar junction transistor designed for high-definition CRT display and video output applications. It is packaged in a TO-126 case with dimensions of 8.0 mm × 4.0 mm × 5.1 mm, featuring a 3-pin layout. The device has a collector-to-base voltage rating of 300 V, collector-to-emitter voltage of 300 V, and a continuous collector current of 100 mA, with a pulse current tolerance of 200 mA. Power dissipation is rated at 7 W at Tc=25°C. The transistor exhibits a minimum hFE of 100 and a typical gain-bandwidth product of 150 MHz. Reverse transfer capacitance is 2.3 pF at VCB=30 V and f=1 MHz. It meets the JIS C 7012 standard for TO-126 packaging and is qualified for operation across a junction temperature range of -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2SA1381 is a PNP silicon bipolar junction transistor designed for high-definition CRT display and video output applications. It is packaged in a TO-126 case with dimensions of 8.0 mm × 4.0 mm × 5.1 mm, featuring a 3-pin layout. The device has a collector-to-base voltage rating of 300 V, collector-to-emitter voltage of 300 V, and a continuous collector current of 100 mA, with a pulse current tolerance of 200 mA. Power dissipation is rated at 7 W at Tc=25°C. The transistor exhibits a minimum hFE of 100 and a typical gain-bandwidth product of 150 MHz. Reverse transfer capacitance is 2.3 pF at VCB=30 V and f=1 MHz. It meets the JIS C 7012 standard for TO-126 packaging and is qualified for operation across a junction temperature range of -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036565-2SA1381E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036565-2SA1381E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036565-2SA1381E
Win Source Part Number: 1036565-2SA1381E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: ONSONS2SA1381E,2156- 2SA1381E

Win Source Part Number: 1036565-2SA1381E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: ONSONS2SA1381E,2156-2SA1381E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1036565-2SA1381E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
32V 0.1A SOT-23 Bipolar Transistor - 276-BCW60DE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
Bipolar Transistors - 1219997 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details