Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1004160-2SA1381DSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 600mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 10V
Maximum Power Dissipation: 7W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 60
Bipolar (BJT) Transistor PNP 300V 100mA 150MHz 7W Through Hole TO-126-3
TRANS PNP 300V 0.1A TO126-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1004160-2SA1381DSTU | 2SA1381DSTU-ND | 2SA1381DSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1381DSTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |