PNP silicon transistor for high-definition CRT video output applications, with a collector-to-base voltage rating of 300 V, collector current of 100 mA, and power dissipation of 1.0 W. The device features a reverse transfer capacitance of 2.3 pF and a gain-bandwidth product of 150 MHz, housed in a TO-226 package with dimensions 6.0 x 5.0 x 1.45 mm. The hFE is classified in bins from 40 to 320, with the E grade specifying 100 to 200 at IC = 10 mA.
Small Signal Bipolar Transistor, 0.1A, 300V, PNP, TO-226
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA1371E |
| Polarity | PNP |