onsemi Discrete Semiconductor Products 2SA1370-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 153622-2SA1370-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1370 Alternative Parts (Cross-Reference): 2SA1376AK; 2SA1376A-T; 2SA1376K; 2SA1376-T; Introduction Date: August 29, 2002 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 153622-2SA1370-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1370 Alternative Parts (Cross-Reference): 2SA1376AK; 2SA1376A-T; 2SA1376K; 2SA1376-T; Introduction Date: August 29, 2002 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153622-2SA1370-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153622-2SA1370-E
Discrete Semiconductor Products 153622-2SA1370-E
Manufacturer: ON Semiconductor Win Source Part Number: 153622-2SA1370-E Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1370 Alternative Parts (Cross-Reference): 2SA1376AK; 2SA1376A-T; 2SA1376K; 2SA1376-T; Introduction Date: August 29, 2002 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 153622-2SA1370-E
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1370
Alternative Parts (Cross-Reference): 2SA1376AK; 2SA1376A-T; 2SA1376K; 2SA1376-T;
Introduction Date: August 29, 2002
ECCN: EAR99
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153622-2SA1370-E
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3391EEUD - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
SN74GTL1655 16-Bit LVTTL To GTL/GTL+ Universal Bus Transceivers with Live Insertion - SN74GTL1655DGGR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3 to 3.6 volts
View Details
Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-6571-6-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers