Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1124426-2SA1346
Manufacturer Homepage: www.ssdc-jp.com/eng/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 2SA1346 | 1124426-2SA1346 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1346 | |
| Polarity | PNP |