Win Source Part Number: 976886-2SA1339T-AC
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONS2SA1339T-AC,21
RoHS Status: Not applicable
Bipolar Transistor, PNP 0.5A 50V
SMALL SIGNAL BIPOLAR TRANSISTOR
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 976886-2SA1339T-AC | 2SA1339T-AC | 2SA1339T-AC |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT3 | SSIP3 |