onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SA1331-5-TB-E

Description
Bipolar PNP Transistor, 0.15A 50V
Request a Quote Datasheet
Description
Bipolar PNP Transistor, 0.15A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1331-5-TB-E - Rochester Electronics
Newburyport, MA, United States
Bipolar PNP Transistor, 0.15A 50V

Bipolar PNP Transistor, 0.15A 50V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036552-2SA1331-5-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036552-2SA1331-5-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036552-2SA1331-5-TB-E
Win Source Part Number: 1036552-2SA1331-5-TB -E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 2156-2SA1331-5-TB-E, ONSONS2SA1331-5-TB-E RoHS Status: Not applicable

Win Source Part Number: 1036552-2SA1331-5-TB-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-2SA1331-5-TB-E,ONSONS2SA1331-5-TB-E
RoHS Status: Not applicable

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1331-5-TB-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1331-5-TB-E
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1331-5-TB-E 1036552-2SA1331-5-TB-E 2SA1331-5-TB-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data