Bipolar PNP Transistor, 0.15A 50V
Win Source Part Number: 1036540-2SA1246T-AA
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONS2SA1246T-AA,21
RoHS Status: Not applicable
SMALL SIGNAL BIPOLAR TRANSISTOR
| Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1246T-AA | 1036540-2SA1246T-AA | 2SA1246T-AA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP |