2SA1208S-AE is a PNP epitaxial planar silicon transistor for high-voltage switching and audio predriver applications, part of a series using the FBET process with high breakdown voltage and fast switching. It is packaged in a 6.0 × 5.0 × 0.5 mm case with three pins: emitter, collector, base. Maximum ratings include -180 V collector-to-base voltage, -160 V collector-to-emitter
PNP Epitaxial Planar Silicon Transistor
| Rochester Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 2SA1208S-AE |
| Polarity | PNP |