onsemi 2SA1207T-AA

Description
PNP Epitaxial Planar Silicon Transistor
Request a Quote
Description
PNP Epitaxial Planar Silicon Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP epitaxial planar silicon transistor for high-voltage switching and AF 60W predriver applications, packaged in a 3-pin SANYO NP case with dimensions of 6.0 mm × 5.0 mm × 1.3 mm. Features a collector-to-base voltage rating of −180 V, collector-to-emitter voltage of −160 V, and maximum collector dissipation of 600 mW. Junction temperature is rated to 150 °C. Gain-bandwidth product is 150 MHz, output capacitance is 2.0 pF, and switching times are 0.1 µs turn-on, 0.2 µs fall, and 1.0 µs storage. Classified with hFE ranges based on test conditions. Meets RoHS and AEC-Q200 standards.

Datasheet Summary
Powered by GS/AI

PNP epitaxial planar silicon transistor for high-voltage switching and AF 60W predriver applications, packaged in a 3-pin SANYO NP case with dimensions of 6.0 mm × 5.0 mm × 1.3 mm. Features a collector-to-base voltage rating of −180 V, collector-to-emitter voltage of −160 V, and maximum collector dissipation of 600 mW. Junction temperature is rated to 150 °C. Gain-bandwidth product is 150 MHz, output capacitance is 2.0 pF, and switching times are 0.1 µs turn-on, 0.2 µs fall, and 1.0 µs storage. Classified with hFE ranges based on test conditions. Meets RoHS and AEC-Q200 standards.

Suppliers

Company
Product
Description
Supplier Links
 - 2SA1207T-AA - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Planar Silicon Transistor

PNP Epitaxial Planar Silicon Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category RF Transistors
Product Number 2SA1207T-AA
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details