Bipolar (BJT) Transistor PNP 50V 2A 100MHz 900mW Through Hole TO-92 (TO-226)
PNP BJT Transistor, 50V, 2A, 100MHz, TO-92 Product overview: 2SA1020RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1020RLRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 906300-2SA1020RLRAG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 2 A 100MHz 900 mW Through Hole TO-92 (TO-226)
Package: Reel - TR
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2SA1020
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2SA1020RLRAG-ND, 2SA1020RLRAGOSTR, 2SA1020RLRAGOSCT, 2SA1020RLRAGOSDKR-ND
TRANS PNP 50V 2A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1020RLRAGOSTR-ND | 276-2SA1020RLRAG | 906300-2SA1020RLRAG | 2SA1020RLRAG |
| Product Name | Single Bipolar Transistors | 50V 2A 100MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1020RLRAG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; SOT3; TO-92 (TO-226) | ||
| IC(max) | 2000 milliamps | 2000 milliamps | ||
| VCEO | 50 volts | 50 volts | ||
| VCBO | 50 volts |