2000mA, 50V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-10, TO-226, 3 PIN Product overview: 2SA1020 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2000mA, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1020 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 108900-2SA1020
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 900mW Through Hole TO-92 (TO-226)
DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR (BJT), 50V, 2 AMP, 100MHZ, 900 MW, THROUGH HOLE, TO-92 (TO-226). FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 276-2SA1020 | 108900-2SA1020 | 2SA1020-ND | 74196115 |
| Product Name | 2000mA 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1020 | Single Bipolar Transistors | Transistor |
| Polarity | PNP | PNP; PNP | PNP | |
| IC(max) | 2000 milliamps | |||
| VCEO | 50 volts | |||
| VCBO | 50 volts |