onsemi 120V 0.05A -150V Bipolar Transistor 2SA1016KF-AA

Description
TRANSISTOR, PNP, 120V, 0.05A, TO-92; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -150V; Typ... Product overview: 2SA1016KF-AA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A, -150V. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, -150V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1016KF-AA can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSISTOR, PNP, 120V, 0.05A, TO-92; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -150V; Typ... Product overview: 2SA1016KF-AA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A, -150V. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, -150V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1016KF-AA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 0.05A -150V Bipolar Transistor
283-2SA1016KF-AA
120V 0.05A -150V Bipolar Transistor 283-2SA1016KF-AA
TRANSISTOR, PNP, 120V, 0.05A, TO-92; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -150V; Typ... Product overview: 2SA1016KF-AA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A, -150V. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, -150V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1016KF-AA can be used for catalog matching and distributor lookup.

TRANSISTOR, PNP, 120V, 0.05A, TO-92; Transistor Polarity: PNP; Collector-to-Emitter Breakdown Voltage: -150V; Typ... Product overview: 2SA1016KF-AA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A, -150V. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, -150V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1016KF-AA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SA1016KF-AA - 1036487-2SA1016KF-AA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1016KF-AA
1036487-2SA1016KF-AA
TRANSISTORS - RF Transistors (BJT) - 2SA1016KF-AA 1036487-2SA1016KF-AA
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036487-2SA1016KF-AA Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 120 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036487-2SA1016KF-AA
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 120 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-2SA1016KF-AA 1036487-2SA1016KF-AA
Product Name 120V 0.05A -150V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SA1016KF-AA
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data