Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 1W Through Hole TO-226-3
BIPOLAR TRANSISTOR, NPN, 100V, TO-226; Transistor Polarity:NPN; Collector Emitter Voltage Max:999V; Continuous Collector Current:1.5A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN DARL 100V 1.5A TO226-3
TRANS NPN DARL 100V 1.5A TO226-3
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N7053-ND | 67K1553 | 2N7053 | 2N7053 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor, Npn, 100V, To-226; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN - Darlington; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | |
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |
| VCEO | 999 volts | 100 volts | 100 volts | |
| PD | 1000 milliwatts |