Bipolar (BJT) Transistor NPN - Darlington 100V 1.5A 200MHz 625mW Through Hole TO-92-3
BIPOLAR TRANSISTOR, NPN, 100V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:1.5A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN DARL 100V 1.5A TO92-3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N7052-ND | 18C9246 | 2N7052 |
| Product Name | Single Bipolar Transistors | Bipolar Transistor, Npn, 100V, To-92; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | |
| IC(max) | 1500 milliamps | 1500 milliamps |