onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 2N7008

Description
Manufacturer: onsemi Win Source Part Number: 1323893-2N7008 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 150mA Rds On (Max) @ Id, Vgs: 7.5Ohm @ 50mA, 5V Power Dissipation (Max): 400mW Supplier Device Package: TO-92 (TO-226) Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V Vgs (Max): 40V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 Long Body ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N7008OS Base Product Number: 2N700 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 5V, 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1323893-2N7008 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 150mA Rds On (Max) @ Id, Vgs: 7.5Ohm @ 50mA, 5V Power Dissipation (Max): 400mW Supplier Device Package: TO-92 (TO-226) Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V Vgs (Max): 40V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 Long Body ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N7008OS Base Product Number: 2N700 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 5V, 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323893-2N7008 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323893-2N7008
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323893-2N7008
Manufacturer: onsemi Win Source Part Number: 1323893-2N7008 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 150mA Rds On (Max) @ Id, Vgs: 7.5Ohm @ 50mA, 5V Power Dissipation (Max): 400mW Supplier Device Package: TO-92 (TO-226) Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V Vgs (Max): 40V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-226-3, TO-92-3 Long Body ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 2N7008OS Base Product Number: 2N700 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 5V, 10V RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1323893-2N7008
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1,000
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 150mA
Rds On (Max) @ Id, Vgs: 7.5Ohm @ 50mA, 5V
Power Dissipation (Max): 400mW
Supplier Device Package: TO-92 (TO-226)
Input Capacitance (Ciss) (Max) @ Vds: 50 pF @ 25 V
Vgs (Max): 40V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 Long Body
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2N7008OS
Base Product Number: 2N700
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single FETs, MOSFETs - 2N7008OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7008OS-ND
Single FETs, MOSFETs 2N7008OS-ND
N-Channel 60V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 60V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
N-Channel 150 mA 60 V MOSFET Transistor
278-2N7008
N-Channel 150 mA 60 V MOSFET Transistor 278-2N7008
TRANSISTOR 150 mA, 60 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92, CASE 29, TO-226, 3 PIN, FET General Purpose Small Signal Product overview: 2N7008 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150 mA, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 mA, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7008 can be used for catalog matching and distributor lookup.

TRANSISTOR 150 mA, 60 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92, CASE 29, TO-226, 3 PIN, FET General Purpose Small Signal Product overview: 2N7008 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150 mA, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150 mA, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7008 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7008
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7008
MOSFET N-CH 60V 150MA TO92-3

MOSFET N-CH 60V 150MA TO92-3

Supplier's Site
Transistor - 55501922 - Radwell International
Willingboro, NJ, United States
Transistor
55501922
Transistor 55501922
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.15A I(D), 60V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-92. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 0.15A I(D), 60V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 1323893-2N7008 2N7008OS-ND 278-2N7008 2N7008 55501922
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 150 mA 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers