onsemi MOSFETs 2N7002WT1G

Description
MOSFET N-Ch 60V 340mA Small Signal SC70
Request a Quote Datasheet
Description
MOSFET N-Ch 60V 340mA Small Signal SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7800472P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800472P
MOSFETs 7800472P
MOSFET N-Ch 60V 340mA Small Signal SC70

MOSFET N-Ch 60V 340mA Small Signal SC70

Supplier's Site
MOSFETs - 7800472 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800472
MOSFETs 7800472
MOSFET N-Ch 60V 340mA Small Signal SC70

MOSFET N-Ch 60V 340mA Small Signal SC70

Supplier's Site
MOSFETs - 1630841 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1630841
MOSFETs 1630841
MOSFET N-Ch 60V 340mA Small Signal SC70

MOSFET N-Ch 60V 340mA Small Signal SC70

Supplier's Site
Single FETs, MOSFETs - 2N7002WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002WT1GOSCT-ND
Single FETs, MOSFETs 2N7002WT1GOSCT-ND
N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002WT1GOSTR-ND
Single FETs, MOSFETs 2N7002WT1GOSTR-ND
N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002WT1GOSDKR-ND
Single FETs, MOSFETs 2N7002WT1GOSDKR-ND
N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 60V 310mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002WT1G - 005734-2N7002WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002WT1G
005734-2N7002WT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002WT1G 005734-2N7002WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 005734-2N7002WT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Tj) Family Name: 2N7002W Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 310mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.7nC @ 4.5V Max Input Capacitance: 24.5pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): BSS138BKW,115; 2N7002PW,115; 2N7002PW; BSS138PW; Introduction Date: April 25, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005734-2N7002WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Tj)
Family Name: 2N7002W
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 310mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.7nC @ 4.5V
Max Input Capacitance: 24.5pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): BSS138BKW,115; 2N7002PW,115; 2N7002PW; BSS138PW;
Introduction Date: April 25, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 340mA 1.6 Ohm MOSFET Transistor
278-2N7002WT1G
N-Channel 60V 340mA 1.6 Ohm MOSFET Transistor 278-2N7002WT1G
Small Signal MOSFET 60V 340mA 1.6 Ohm Single N-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: 2N7002WT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 340mA, 1.6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340mA, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002WT1G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 60V 340mA 1.6 Ohm Single N-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: 2N7002WT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 340mA, 1.6 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340mA, 1.6 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SMALL SIGNAL MOSFET 6.8V LO C

MOSFET SMALL SIGNAL MOSFET 6.8V LO C

Buy Now Datasheet
N Channel Mosfet, 60V, 340Ma, Sc-70; Channel Type Onsemi - 09R9865 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 340Ma, Sc-70; Channel Type Onsemi
09R9865
N Channel Mosfet, 60V, 340Ma, Sc-70; Channel Type Onsemi 09R9865
N CHANNEL MOSFET, 60V, 340mA, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 340mA, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 0.34A, Sot-323; Transistor Polarity Onsemi - 81Y7614 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.34A, Sot-323; Transistor Polarity Onsemi
81Y7614
Mosfet, N-Ch, 60V, 0.34A, Sot-323; Transistor Polarity Onsemi 81Y7614
MOSFET, N-CH, 60V, 0.34A, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:340mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.34A, SOT-323; Transistor Polarity:N Channel; Continuous Drain Current Id:340mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 340Ma, Sc-70, Full Reel; Channel Type Onsemi - 50M6390 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 340Ma, Sc-70, Full Reel; Channel Type Onsemi
50M6390
N Channel Mosfet, 60V, 340Ma, Sc-70, Full Reel; Channel Type Onsemi 50M6390
N CHANNEL MOSFET, 60V, 340mA, SC-70, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:330mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 340mA, SC-70, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:340mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:330mW RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - 2N7002WT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002WT1G
Single FETs, MOSFETs 2N7002WT1G
MOSFET N-CH 60V 310MA SC70-3

MOSFET N-CH 60V 310MA SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002WT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002WT1G
MOSFET N-CH 60V 310MA SC70-3

MOSFET N-CH 60V 310MA SC70-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002WT1G
Triode/MOS Tube/Transistor >> MOSFETs 2N7002WT1G
60V 310mA 1.6Ω@10V,500mA 280mW 2.5V@250uA N Channel SOT-323-3 MOSFETs ROHS

60V 310mA 1.6Ω@10V,500mA 280mW 2.5V@250uA N Channel SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7800472P 7800472 2N7002WT1GOSCT-ND 005734-2N7002WT1G 278-2N7002WT1G 2N7002WT1G 09R9865 81Y7614 50M6390 2N7002WT1G 2N7002WT1G 2N7002WT1G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002WT1G N-Channel 60V 340mA 1.6 Ohm MOSFET Transistor MOSFET N Channel Mosfet, 60V, 340Ma, Sc-70; Channel Type Onsemi Mosfet, N-Ch, 60V, 0.34A, Sot-323; Transistor Polarity Onsemi N Channel Mosfet, 60V, 340Ma, Sc-70, Full Reel; Channel Type Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Package Type SC-70 SOT323; Sot-323 (sc-70) SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 (SOT323) TO-3 TO-3; SOT3; SOT323 TO-3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data