Manufacturer: ON Semiconductor
Win Source Part Number: 1124251-2N7002VA
Packaging: Reel
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 N-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-563F
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 250mW
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 280mA
Rds On (Maximum) at Id, Vgs: 7.5Ohm at 50mA, 5V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V
N-Channel Enhancement Mode Field Effect Transistor 60V, 0.28A, 2Ω, 3000-REEL Product overview: 2N7002VA from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002VA can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F
Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F
Mosfet Array 2 N-Channel (Dual) 60V 280mA 250mW Surface Mount SOT-563F
MOSFET 2N-CH 60V 0.28A SOT563F
MOSFET N-Chan Enhancement Mode Field Effect
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1124251-2N7002VA | 289-2N7002VA | 2N7002VACT-ND | 2N7002VA | 2N7002VA |
| Product Name | FETs - Arrays - 2N7002VA | N-Channel 60V 0.28A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; 2 N-Channel (Dual) |