onsemi Single FETs, MOSFETs 2N7002T

Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet
Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7002TTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002TTR-ND
Single FETs, MOSFETs 2N7002TTR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SC-89-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002TDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002TDKR-ND
Single FETs, MOSFETs 2N7002TDKR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SC-89-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002TCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002TCT-ND
Single FETs, MOSFETs 2N7002TCT-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SC-89-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Discrete Semiconductor Products - 075353-2N7002T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075353-2N7002T
Discrete Semiconductor Products 075353-2N7002T
Manufacturer: Fairchild Semiconductor Win Source Part Number: 075353-2N7002T Category: Discrete Semiconductor Products Family: FETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: SC-89 SOT-490 Manufacturer Device Package: SOT-523F Standard Package: 1 Catalog: N-Channel Logic Level Gate FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 115mA (Ta) Vgs(th) (Max) @ Id: 2V @ 250µA Input Capacitance (Ciss) @ Vds: 50pF @ 25V Power - Max: 200mW Rds On (Max) @ Id Vgs: 7.5 Ohm @ 50mA 5V Family Name: 2N7002T Alternative Parts (Cross-Reference): 2N7002-S00Z; 2N7002-D26Z; 2N7002-F40; 2N7002; Introduction Date: February 16, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 075353-2N7002T
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: SC-89 SOT-490
Manufacturer Device Package: SOT-523F
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 115mA (Ta)
Vgs(th) (Max) @ Id: 2V @ 250µA
Input Capacitance (Ciss) @ Vds: 50pF @ 25V
Power - Max: 200mW
Rds On (Max) @ Id Vgs: 7.5 Ohm @ 50mA 5V
Family Name: 2N7002T
Alternative Parts (Cross-Reference): 2N7002-S00Z; 2N7002-D26Z; 2N7002-F40; 2N7002;
Introduction Date: February 16, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
MOSFET Transistor
2088-2N7002T
MOSFET Transistor 2088-2N7002T
MOSFETs N-Chan Enhancement Mode Field Effect Product overview: 2N7002T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002T can be used for catalog matching and distributor lookup.

MOSFETs N-Chan Enhancement Mode Field Effect Product overview: 2N7002T from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002T can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8051132P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8051132P
MOSFETs 8051132P
MOSFET, Fairchild, 2N7002T

MOSFET, Fairchild, 2N7002T

Supplier's Site
MOSFETs - 1662854 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662854
MOSFETs 1662854
MOSFET, Fairchild, 2N7002T

MOSFET, Fairchild, 2N7002T

Supplier's Site
Mosfet, N Channel, 60V, 1.6Ohm, 115Ma, Sot-523F-3; Transistor Polarity Onsemi - 84W8890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 1.6Ohm, 115Ma, Sot-523F-3; Transistor Polarity Onsemi
84W8890
Mosfet, N Channel, 60V, 1.6Ohm, 115Ma, Sot-523F-3; Transistor Polarity Onsemi 84W8890
MOSFET, N CHANNEL, 60V, 1.6OHM, 115mA, SOT-523F-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; On Resistance Rds(on):1.6ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 1.6OHM, 115mA, SOT-523F-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; On Resistance Rds(on):1.6ohm; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 115 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi - 95W4574 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 115 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi
95W4574
Mosfet Transistor, N Channel, 115 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi 95W4574
MOSFET Transistor, N Channel, 115 mA, 60 V, 1.6 ohm, 5 V, 1.76 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 115 mA, 60 V, 1.6 ohm, 5 V, 1.76 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002T
MOSFET N-CH 60V 115MA SOT-523F

MOSFET N-CH 60V 115MA SOT-523F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
2N7002T
MOSFET 2N7002T
MOSFET N-Chan Enhancement Mode Field Effect

MOSFET N-Chan Enhancement Mode Field Effect

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002TTR-ND 075353-2N7002T 2088-2N7002T 8051132P 1662854 84W8890 95W4574 2N7002T 2N7002T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products MOSFET Transistor MOSFETs MOSFETs Mosfet, N Channel, 60V, 1.6Ohm, 115Ma, Sot-523F-3; Transistor Polarity Onsemi Mosfet Transistor, N Channel, 115 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type SC-89, SOT-490 SOT3 Reel SC-89 Sot-523 (sc-89) TO-3 TO-3 SC-89, SOT-490
TJ 150 C (302 F)
Packing Method Tape Reel; Reel Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers