onsemi Discrete Semiconductor Products 2N7002T/R

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 153144-2N7002T/R Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 2N7002 Alternative Parts (Cross-Reference): TSM2N7002KCX RF; TSM2N7002KCX RFG; 2N7002W; 2N7002TQ-7-F; Introduction Date: January 04, 1999 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 153144-2N7002T/R Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 2N7002 Alternative Parts (Cross-Reference): TSM2N7002KCX RF; TSM2N7002KCX RFG; 2N7002W; 2N7002TQ-7-F; Introduction Date: January 04, 1999 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153144-2N7002T/R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153144-2N7002T/R
Discrete Semiconductor Products 153144-2N7002T/R
Manufacturer: Fairchild Semiconductor Win Source Part Number: 153144-2N7002T/R Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 2N7002 Alternative Parts (Cross-Reference): TSM2N7002KCX RF; TSM2N7002KCX RFG; 2N7002W; 2N7002TQ-7-F; Introduction Date: January 04, 1999 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 153144-2N7002T/R
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 2N7002
Alternative Parts (Cross-Reference): TSM2N7002KCX RF; TSM2N7002KCX RFG; 2N7002W; 2N7002TQ-7-F;
Introduction Date: January 04, 1999
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
60V 0.115A SOT-23 MOSFET Transistor
278-2N7002T/R
60V 0.115A SOT-23 MOSFET Transistor 278-2N7002T/R
Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R Product overview: 2N7002T/R from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002T/R can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R Product overview: 2N7002T/R from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002T/R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 153144-2N7002T/R 278-2N7002T/R
Product Name Discrete Semiconductor Products 60V 0.115A SOT-23 MOSFET Transistor
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers