onsemi MOSFETs 2N7002LT3G

Description
MOSFET N-Ch 60V 115mA Small Signal SOT23
Request a Quote Datasheet
Description
MOSFET N-Ch 60V 115mA Small Signal SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7916025P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7916025P
MOSFETs 7916025P
MOSFET N-Ch 60V 115mA Small Signal SOT23

MOSFET N-Ch 60V 115mA Small Signal SOT23

Supplier's Site
MOSFETs - 1216421 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216421
MOSFETs 1216421
MOSFET N-Ch 60V 115mA Small Signal SOT23

MOSFET N-Ch 60V 115mA Small Signal SOT23

Supplier's Site
Single FETs, MOSFETs - 2N7002LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LT3GOSCT-ND
Single FETs, MOSFETs 2N7002LT3GOSCT-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LT3GOSDKR-ND
Single FETs, MOSFETs 2N7002LT3GOSDKR-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LT3GOSTR-ND
Single FETs, MOSFETs 2N7002LT3GOSTR-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002LT3G - 075351-2N7002LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002LT3G
075351-2N7002LT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002LT3G 075351-2N7002LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075351-2N7002LT3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075351-2N7002LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 115mA SOT-23 MOSFET Transistor
278-2N7002LT3G
N-Channel 60V 115mA SOT-23 MOSFET Transistor 278-2N7002LT3G
N-Channel Small Signal MOSFET 60V 115mA 7.5 Ω, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: 2N7002LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT3G can be used for catalog matching and distributor lookup.

N-Channel Small Signal MOSFET 60V 115mA 7.5 Ω, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: 2N7002LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002LT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002LT3G
Single FETs, MOSFETs 2N7002LT3G
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002LT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002LT3G
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 115mA N-Channel

MOSFET 60V 115mA N-Channel

Buy Now Datasheet
N Channel Mosfet, 60V, 115Ma Sot-23; Channel Type Onsemi - 09R9864 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 115Ma Sot-23; Channel Type Onsemi
09R9864
N Channel Mosfet, 60V, 115Ma Sot-23; Channel Type Onsemi 09R9864
N CHANNEL MOSFET, 60V, 115mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 115mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 115Ma Sot-23, Full Reel; Channel Type Onsemi - 98H1012 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 115Ma Sot-23, Full Reel; Channel Type Onsemi
98H1012
N Channel Mosfet, 60V, 115Ma Sot-23, Full Reel; Channel Type Onsemi 98H1012
N CHANNEL MOSFET, 60V, 115mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:300mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 115mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:300mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7916025P 1216421 2N7002LT3GOSCT-ND 075351-2N7002LT3G 278-2N7002LT3G 2N7002LT3G 2N7002LT3G 2N7002LT3G 09R9864 98H1012
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002LT3G N-Channel 60V 115mA SOT-23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 60V, 115Ma Sot-23; Channel Type Onsemi N Channel Mosfet, 60V, 115Ma Sot-23, Full Reel; Channel Type Onsemi
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data