onsemi Single FETs, MOSFETs 2N7002LT1H

Description
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7002LT1H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LT1H-ND
Single FETs, MOSFETs 2N7002LT1H-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
FETs - Single - 2N7002LT1H - 1124243-2N7002LT1H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N7002LT1H
1124243-2N7002LT1H
FETs - Single - 2N7002LT1H 1124243-2N7002LT1H
Manufacturer: ON Semiconductor Win Source Part Number: 1124243-2N7002LT1H Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 225mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 115mA Rds On (Maximum) at Id, Vgs: 7.5Ohm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1124243-2N7002LT1H
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 225mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 115mA
Rds On (Maximum) at Id, Vgs: 7.5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Buy Now
Singapore, Singapore
N-Channel 75mA 60V MOSFET Transistor
278-2N7002LT1H
N-Channel 75mA 60V MOSFET Transistor 278-2N7002LT1H
75mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, HALOGEN FREE AND ROHS COMPLIANT, CASE 318-08, 3 PIN Product overview: 2N7002LT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT1H can be used for catalog matching and distributor lookup.

75mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236, HALOGEN FREE AND ROHS COMPLIANT, CASE 318-08, 3 PIN Product overview: 2N7002LT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT1H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002LT1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002LT1H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002LT1H
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2N7002LT1H-ND 1124243-2N7002LT1H 278-2N7002LT1H 2N7002LT1H
Product Name Single FETs, MOSFETs FETs - Single - 2N7002LT1H N-Channel 75mA 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data