onsemi MOSFETs 2N7002LT1G

Description
MOSFET N-Channel 60V 0.115A SOT23
Request a Quote Datasheet
Description
MOSFET N-Channel 60V 0.115A SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5450012 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5450012
MOSFETs 5450012
MOSFET N-Channel 60V 0.115A SOT23

MOSFET N-Channel 60V 0.115A SOT23

Supplier's Site
MOSFETs - 1032941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1032941
MOSFETs 1032941
MOSFET N-Channel 60V 0.115A SOT23

MOSFET N-Channel 60V 0.115A SOT23

Supplier's Site
MOSFETs - 5450012P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5450012P
MOSFETs 5450012P
MOSFET N-Channel 60V 0.115A SOT23

MOSFET N-Channel 60V 0.115A SOT23

Supplier's Site
Single FETs, MOSFETs - 2N7002LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LT1GOSCT-ND
Single FETs, MOSFETs 2N7002LT1GOSCT-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LT1GOSDKR-ND
Single FETs, MOSFETs 2N7002LT1GOSDKR-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LT1GOSTR-ND
Single FETs, MOSFETs 2N7002LT1GOSTR-ND
N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 115mA (Tc) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
60V 115mA SOT-23 MOSFET Transistor
278-2N7002LT1G
60V 115mA SOT-23 MOSFET Transistor 278-2N7002LT1G
N-Ch MOSFET, 60V, 115mA, SOT-23 (TO-236) Product overview: 2N7002LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 115mA, SOT-23 (TO-236) Product overview: 2N7002LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002LT1G - 005727-2N7002LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002LT1G
005727-2N7002LT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002LT1G 005727-2N7002LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 005727-2N7002LT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225mW (Ta) Family Name: 2N7002L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): 2N7002LT1; 2N7002AK; 2V7002LT3G; Introduction Date: December 02, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005727-2N7002LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225mW (Ta)
Family Name: 2N7002L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): 2N7002LT1; 2N7002AK; 2V7002LT3G;
Introduction Date: December 02, 2003
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET;N-Ch;VDSS 60VDC;RDS(ON) 7.5 Ohms;ID +/-115mA;SOT-23 (TO-236);PD 225mW;-55 - 70099479 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET;N-Ch;VDSS 60VDC;RDS(ON) 7.5 Ohms;ID +/-115mA;SOT-23 (TO-236);PD 225mW;-55
70099479
MOSFET;N-Ch;VDSS 60VDC;RDS(ON) 7.5 Ohms;ID +/-115mA;SOT-23 (TO-236);PD 225mW;-55 70099479
MOSFET;N-Ch;VDSS 60VDC;RDS(ON) 7.5 Ohms;ID +/-115mA;SOT-23 (TO-236);PD 225mW;-55

MOSFET;N-Ch;VDSS 60VDC;RDS(ON) 7.5 Ohms;ID +/-115mA;SOT-23 (TO-236);PD 225mW;-55

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 115mA N-Channel

MOSFET 60V 115mA N-Channel

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.115A, 0.2W; Channel Type Onsemi - 39K1536 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.115A, 0.2W; Channel Type Onsemi
39K1536
Mosfet, N-Ch, 60V, 0.115A, 0.2W; Channel Type Onsemi 39K1536
MOSFET, N-CH, 60V, 0.115A, 0.2W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.115A, 0.2W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002LT1G
Triode/MOS Tube/Transistor >> MOSFETs 2N7002LT1G
60V 115mA 7.5Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 115mA 7.5Ω@10V,500mA 225mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002LT1G
Single FETs, MOSFETs 2N7002LT1G
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5450012 5450012P 2N7002LT1GOSCT-ND 278-2N7002LT1G 005727-2N7002LT1G 70099479 2N7002LT1G 39K1536 2N7002LT1G 2N7002LT1G
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 60V 115mA SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002LT1G MOSFET;N-Ch;VDSS 60VDC;RDS(ON) 7.5 Ohms;ID +/-115mA;SOT-23 (TO-236);PD 225mW;-55 MOSFET Mosfet, N-Ch, 60V, 0.115A, 0.2W; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Number of units in IC 1
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data