onsemi N-Channel 115mA 60V MOSFET Transistor 2N7002LT1

Description
115mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: 2N7002LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 115mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 115mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
115mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: 2N7002LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 115mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 115mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 115mA 60V MOSFET Transistor
278-2N7002LT1
N-Channel 115mA 60V MOSFET Transistor 278-2N7002LT1
115mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: 2N7002LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 115mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 115mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT1 can be used for catalog matching and distributor lookup.

115mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, CASE 318-08, TO-236, 3 PIN Product overview: 2N7002LT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 115mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 115mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - 2N7002LT1 - 800760-2N7002LT1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N7002LT1
800760-2N7002LT1
FETs - Single - 2N7002LT1 800760-2N7002LT1
Manufacturer: ON Semiconductor Win Source Part Number: 800760-2N7002LT1 Packaging: Cut Tape (CT) Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 7.5Ohm at 500mA, 10V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V Current - Continuous Drain (Id) at 25°C: 115mA (Tc) Vgs(th) (Maximum) at Id: 2.5V at 250μA

Manufacturer: ON Semiconductor
Win Source Part Number: 800760-2N7002LT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 7.5Ohm at 500mA, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V
Current - Continuous Drain (Id) at 25°C: 115mA (Tc)
Vgs(th) (Maximum) at Id: 2.5V at 250μA

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002LT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002LT1
MOSFET N-CH 60V 115MA SOT23-3

MOSFET N-CH 60V 115MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2N7002LT1 800760-2N7002LT1 2N7002LT1
Product Name N-Channel 115mA 60V MOSFET Transistor FETs - Single - 2N7002LT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF2804S-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers