onsemi Bipolar Transistors 2N7002L

Description
ON Semiconductor, 2N7002L
Request a Quote Datasheet
Description
ON Semiconductor, 2N7002L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1868455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868455
Bipolar Transistors 1868455
ON Semiconductor, 2N7002L

ON Semiconductor, 2N7002L

Supplier's Site
Bipolar Transistors - 1868455P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868455P
Bipolar Transistors 1868455P
ON Semiconductor, 2N7002L

ON Semiconductor, 2N7002L

Supplier's Site
Bipolar Transistors - 1867124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867124
Bipolar Transistors 1867124
ON Semiconductor, 2N7002L

ON Semiconductor, 2N7002L

Supplier's Site
FETs - Single - 2N7002L - 1124239-2N7002L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2N7002L
1124239-2N7002L
FETs - Single - 2N7002L 1124239-2N7002L
Manufacturer: ON Semiconductor Win Source Part Number: 1124239-2N7002L Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 200mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 115mA Rds On (Maximum) at Id, Vgs: 7.5Ohm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1124239-2N7002L
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 200mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 115mA
Rds On (Maximum) at Id, Vgs: 7.5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 50pF at 25V

Buy Now
Singapore, Singapore
N-Channel 60V 115mA 7.5 ohm MOSFET Transistor
2088-2N7002L
N-Channel 60V 115mA 7.5 ohm MOSFET Transistor 2088-2N7002L
MOSFETs N-Channel Small Signal MOSFET 60V 115mA 7.5 ohm N-Channel MOSFET 60V 115mA 7.5 ? Product overview: 2N7002L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115mA, 7.5 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, 7.5 ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002L can be used for catalog matching and distributor lookup.

MOSFETs N-Channel Small Signal MOSFET 60V 115mA 7.5 ohm N-Channel MOSFET 60V 115mA 7.5 ? Product overview: 2N7002L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115mA, 7.5 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, 7.5 ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 2N7002LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LDKR-ND
Single FETs, MOSFETs 2N7002LDKR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LTR-ND
Single FETs, MOSFETs 2N7002LTR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002LCT-ND
Single FETs, MOSFETs 2N7002LCT-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.115A, 0.225W; Channel Type Onsemi - 74AC2607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.115A, 0.225W; Channel Type Onsemi
74AC2607
Mosfet, N-Ch, 60V, 0.115A, 0.225W; Channel Type Onsemi 74AC2607
MOSFET, N-CH, 60V, 0.115A, 0.225W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.115A, 0.225W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
2N7002L
MOSFET 2N7002L
MOSFET FET 60V 7.5 MOHM SOT23

MOSFET FET 60V 7.5 MOHM SOT23

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1868455 1868455P 1124239-2N7002L 2088-2N7002L 2N7002LDKR-ND 74AC2607 2N7002L
Product Name Bipolar Transistors Bipolar Transistors FETs - Single - 2N7002L N-Channel 60V 115mA 7.5 ohm MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.115A, 0.225W; Channel Type Onsemi MOSFET
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Number of units in IC 1
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data