MOSFETs NCHAN Enhance MOSFET Product overview: 2N7002KW from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002KW can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005726-2N7002KW
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 310mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): BSS138PW; 2V7002WT1G; 2N7002WT3G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
N-Channel 60V 310mA (Ta) 350mW (Ta) Surface Mount SOT-323
N-Channel 60V 310mA (Ta) 350mW (Ta) Surface Mount SOT-323
N-Channel 60V 310mA (Ta) 350mW (Ta) Surface Mount SOT-323
MOSFET N-CH 60V 310MA SC70
60V 310mA 1.6Ω@500mA,10V 350mW 2.1V@250uA null SOT-323-3 MOSFETs ROHS
MOSFET N-CH 60V 310MA SC70
MOSFET, N CH, 60V, 0.31A, SOT-323-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-2N7002KW | 8051135P | 8051135 | 005726-2N7002KW | 2N7002KWTR-ND | 2N7002KW | 2N7002KW | 2N7002KW | 31Y5853 | 2N7002KW |
| Product Name | MOSFET Transistor | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KW | Single FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Ch, 60V, 0.31A, Sot-323-3; Channel Type Onsemi | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| PD | 300 milliwatts | 350 milliwatts | 350 milliwatts | 350 milliwatts | ||||||
| Package Type | Reel | SOT23; SOT-23 | SOT23; Sot-23 | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | |
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |