N CHANNEL MOSFET, 60V, 380mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:380mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:420mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC6378 |
| Product Name | N Channel Mosfet, 60V, 380Ma Sot-23, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel |