Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095905-2N7002K
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 300mA (Ta)
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Input Capacitance (Ciss) @ Vds: 50pF @ 25V
Power - Max: 350mW
Rds On (Max) @ Id Vgs: 2 Ohm @ 500mA 10V
Family Name: 2N7002K
Alternative Parts (Cross-Reference): 2N7002K-T1; 2N7002K-E3; 2N7002K-T1-E3; 2N7002K-T2-E3;
Introduction Date: April 25, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 095905-2N7002K |
| Product Name | Discrete Semiconductor Products |