onsemi Single FETs, MOSFETs 2N7002ET7G

Description
N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-2N7002ET7GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7002ET7GTR-ND
Single FETs, MOSFETs 488-2N7002ET7GTR-ND
N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 488-2N7002ET7GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7002ET7GDKR-ND
Single FETs, MOSFETs 488-2N7002ET7GDKR-ND
N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 488-2N7002ET7GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7002ET7GCT-ND
Single FETs, MOSFETs 488-2N7002ET7GCT-ND
N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 310mA MOSFET Transistor
278-2N7002ET7G
N-Channel 60V 310mA MOSFET Transistor 278-2N7002ET7G
N-Channel Small Signal MOSFET 60V, 310mA, 2.5 Ω, 3500-REEL Product overview: 2N7002ET7G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 310mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002ET7G can be used for catalog matching and distributor lookup.

N-Channel Small Signal MOSFET 60V, 310mA, 2.5 Ω, 3500-REEL Product overview: 2N7002ET7G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 310mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002ET7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352989-2N7002ET7G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352989-2N7002ET7G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352989-2N7002ET7G
Win Source Part Number: 1352989-2N7002ET7G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: 2N7002 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 260mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 2.5Ohm @ 240mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 0.81 nC @ 5 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 25 V Power Dissipation (Max): 300mW (Tj) Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1352989-2N7002ET7G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Base Product Number: 2N7002
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 260mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 2.5Ohm @ 240mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.81 nC @ 5 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 25 V
Power Dissipation (Max): 300mW (Tj)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002ET7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002ET7G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002ET7G
MOSFET N-CH 60V 260MA SOT23-3

MOSFET N-CH 60V 260MA SOT23-3

Supplier's Site
Mosfet, N-Ch, 60V, 0.26A, Sot-23; Channel Type Onsemi - 85AC3102 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.26A, Sot-23; Channel Type Onsemi
85AC3102
Mosfet, N-Ch, 60V, 0.26A, Sot-23; Channel Type Onsemi 85AC3102
MOSFET, N-CH, 60V, 0.26A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:260mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.26A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:260mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SOT23 60V 115MA 7MO

MOSFET NFET SOT23 60V 115MA 7MO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-2N7002ET7GTR-ND 278-2N7002ET7G 1352989-2N7002ET7G 2N7002ET7G 85AC3102 2N7002ET7G
Product Name Single FETs, MOSFETs N-Channel 60V 310mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.26A, Sot-23; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data