onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002ET1G 2N7002ET1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005720-2N7002ET1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Family Name: 2N7002E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 260mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.81nC @ 5V Max Input Capacitance: 26.7pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 240mA, 10V Alternative Parts (Cross-Reference): ZVN4106FTA; SSM3K7002F; TSM2N7002ECXRF; Introduction Date: April 03, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005720-2N7002ET1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Family Name: 2N7002E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 260mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.81nC @ 5V Max Input Capacitance: 26.7pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 240mA, 10V Alternative Parts (Cross-Reference): ZVN4106FTA; SSM3K7002F; TSM2N7002ECXRF; Introduction Date: April 03, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002ET1G - 005720-2N7002ET1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002ET1G
005720-2N7002ET1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002ET1G 005720-2N7002ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 005720-2N7002ET1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Tj) Family Name: 2N7002E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 260mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.81nC @ 5V Max Input Capacitance: 26.7pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 240mA, 10V Alternative Parts (Cross-Reference): ZVN4106FTA; SSM3K7002F; TSM2N7002ECXRF; Introduction Date: April 03, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 005720-2N7002ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Tj)
Family Name: 2N7002E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 260mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.81nC @ 5V
Max Input Capacitance: 26.7pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 240mA, 10V
Alternative Parts (Cross-Reference): ZVN4106FTA; SSM3K7002F; TSM2N7002ECXRF;
Introduction Date: April 03, 2007
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
60V 260mA SOT-23 MOSFET Transistor
278-2N7002ET1G
60V 260mA SOT-23 MOSFET Transistor 278-2N7002ET1G
MOSFET N-CH 60V 260mA SOT-23 2.5R T/R Product overview: 2N7002ET1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 260mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 260mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002ET1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 260mA SOT-23 2.5R T/R Product overview: 2N7002ET1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 260mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 260mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002ET1GOSTR-ND
Single FETs, MOSFETs 2N7002ET1GOSTR-ND
N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002ET1GOSDKR-ND
Single FETs, MOSFETs 2N7002ET1GOSDKR-ND
N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002ET1GOSCT-ND
Single FETs, MOSFETs 2N7002ET1GOSCT-ND
N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 260mA (Ta) 300mW (Tj) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
N Channel Mosfet, 60V, 310Ma Sot-23, Full Reel; Channel Type Onsemi - 50M2216 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 310Ma Sot-23, Full Reel; Channel Type Onsemi
50M2216
N Channel Mosfet, 60V, 310Ma Sot-23, Full Reel; Channel Type Onsemi 50M2216
N CHANNEL MOSFET, 60V, 310mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:420mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 310mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:420mW RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 310Ma Sot-23; Channel Type Onsemi - 09R9861 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 310Ma Sot-23; Channel Type Onsemi
09R9861
N Channel Mosfet, 60V, 310Ma Sot-23; Channel Type Onsemi 09R9861
N CHANNEL MOSFET, 60V, 310mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 310mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 310 Ma, 60 V, 0.86 Ohm, 10 V, 1 V Rohs Compliant Onsemi - 90W9723 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 310 Ma, 60 V, 0.86 Ohm, 10 V, 1 V Rohs Compliant Onsemi
90W9723
Mosfet Transistor, N Channel, 310 Ma, 60 V, 0.86 Ohm, 10 V, 1 V Rohs Compliant Onsemi 90W9723
MOSFET Transistor, N Channel, 310 mA, 60 V, 0.86 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 310 mA, 60 V, 0.86 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002ET1G
Triode/MOS Tube/Transistor >> MOSFETs 2N7002ET1G
60V 260mA 300mW 2.5Ω@10V,240mA 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 260mA 300mW 2.5Ω@10V,240mA 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7002ET1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002ET1G
Single FETs, MOSFETs 2N7002ET1G
MOSFET N-CH 60V 260MA SOT23-3

MOSFET N-CH 60V 260MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002ET1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002ET1G
MOSFET N-CH 60V 260MA SOT23-3

MOSFET N-CH 60V 260MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SOT23 60V 310mA 2.5Ohms

MOSFET NFET SOT23 60V 310mA 2.5Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 005720-2N7002ET1G 278-2N7002ET1G 2N7002ET1GOSTR-ND 50M2216 09R9861 90W9723 2N7002ET1G 2N7002ET1G 2N7002ET1G 2N7002ET1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002ET1G 60V 260mA SOT-23 MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 60V, 310Ma Sot-23, Full Reel; Channel Type Onsemi N Channel Mosfet, 60V, 310Ma Sot-23; Channel Type Onsemi Mosfet Transistor, N Channel, 310 Ma, 60 V, 0.86 Ohm, 10 V, 1 V Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 300 milliwatts 300 milliwatts 420 milliwatts 300 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 0.81 nC @ 5 V
Unlock Full Specs
to access all available technical data

Similar Products