MOSFETs N-Chan Enhancement Mode Field Effect Product overview: 2N7002DW from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002DW can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084199-2N7002DW
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-TSSOP SC-88 SOT-363
Manufacturer Device Package: SC-70-6
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 115mA
Vgs(th) (Max) @ Id: 2V @ 250µA
Input Capacitance (Ciss) @ Vds: 50pF @ 25V
Power - Max: 200mW
Rds On (Max) @ Id Vgs: 7.5 Ohm @ 50mA 5V
Alternative Parts (Cross-Reference): 2N7002DW-7-F; 2N7002KDW; 2N7002DW-F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Mosfet Array 2 N-Channel (Dual) 60V 115mA 200mW Surface Mount SC-88 (SC-70-6)
Mosfet Array 2 N-Channel (Dual) 60V 115mA 200mW Surface Mount SC-88 (SC-70-6)
Mosfet Array 2 N-Channel (Dual) 60V 115mA 200mW Surface Mount SC-88 (SC-70-6)
MOSFET N-Channel 60V 0.115A SC-70-6
MOSFET N-Channel 60V 0.115A SC-70-6
MOSFET 2N-CH 60V 0.115A SC70-6
Dual MOSFET, Dual N Channel, 115 mA, 60 V, 1.6 ohm, 5 V, 1.76 V RoHS Compliant: Yes
N CHANNEL MOSFET, 60V, 115mA, SOT-363, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; On Resistance Rds(on):1.6ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET, DUAL N CHANNEL, 60V, 115MA, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; On Resistance Rds(on):1.6ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V RoHS Compliant: Yes
MOSFET 2N-CH 60V 0.115A SC88
MOSFET N-Chan Enhancement Mode Field Effect
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-2N7002DW | 084199-2N7002DW | 2N7002DWTR-ND | 7613571P | 1661841 | 2N7002DW | 42Y1354 | 10N3235 | 2N7002DW | 2N7002DW |
| Product Name | MOSFET Transistor | Discrete Semiconductor Products | FET, MOSFET Arrays | MOSFETs | MOSFETs | FET, MOSFET Arrays | Dual Mosfet, Dual N Channel, 115 Ma, 60 V, 1.6 Ohm, 5 V, 1.76 V Rohs Compliant Onsemi | N Channel Mosfet, 60V, 115Ma, Sot-363, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| PD | 200 milliwatts | |||||||||
| Package Type | Reel | SOT3 | 6-TSSOP, SC-88, SOT-363 | SC-70 | Sot-363 (sc-70) | 6-TSSOP, SC-88, SOT-363 | TO-3 | TO-3; SOT3 | ||
| Packing Method | Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |