onsemi Single FETs, MOSFETs 2N7002

Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7002NCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002NCT-ND
Single FETs, MOSFETs 2N7002NCT-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002NDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002NDKR-ND
Single FETs, MOSFETs 2N7002NDKR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002NTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002NTR-ND
Single FETs, MOSFETs 2N7002NTR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 115mA MOSFET Transistor
2088-2N7002
N-Channel 60V 115mA MOSFET Transistor 2088-2N7002
MOSFETs N-CHANNEL 60V 115mA Product overview: 2N7002 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002 can be used for catalog matching and distributor lookup.

MOSFETs N-CHANNEL 60V 115mA Product overview: 2N7002 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 115mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7002 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710312P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710312P
MOSFETs 6710312P
MOSFET N-Channel 60V 0.115A SOT23

MOSFET N-Channel 60V 0.115A SOT23

Supplier's Site
MOSFETs - 1241692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241692
MOSFETs 1241692
MOSFET N-Channel 60V 0.115A SOT23

MOSFET N-Channel 60V 0.115A SOT23

Supplier's Site
Mosfet N Channel, 60V, 115Ma, Sot-23; Channel Type Onsemi - 58K9651 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N Channel, 60V, 115Ma, Sot-23; Channel Type Onsemi
58K9651
Mosfet N Channel, 60V, 115Ma, Sot-23; Channel Type Onsemi 58K9651
MOSFET N CHANNEL, 60V, 115mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET N CHANNEL, 60V, 115mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet N Channel, 60V, 115Ma, Sot-23, Full Reel; Channel Type Onsemi - 43K0288 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N Channel, 60V, 115Ma, Sot-23, Full Reel; Channel Type Onsemi
43K0288
Mosfet N Channel, 60V, 115Ma, Sot-23, Full Reel; Channel Type Onsemi 43K0288
MOSFET N CHANNEL, 60V, 115mA, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:200mW RoHS Compliant: Yes

MOSFET N CHANNEL, 60V, 115mA, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:200mW RoHS Compliant: Yes

Supplier's Site
Triode/MOS Tube/Transistor >> MOSFETs - 2N7002 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002
Triode/MOS Tube/Transistor >> MOSFETs 2N7002
60V 115mA 7.5Ω@500mA,10V 200mW 2.5V@250uA null SOT-23-3L MOSFETs ROHS

60V 115mA 7.5Ω@500mA,10V 200mW 2.5V@250uA null SOT-23-3L MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
2N7002
MOSFET 2N7002
MOSFET N-CHANNEL 60V 115mA

MOSFET N-CHANNEL 60V 115mA

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002
Single FETs, MOSFETs 2N7002
SOT-23 N 60V 0.34A Transistors

SOT-23 N 60V 0.34A Transistors

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002NCT-ND 2088-2N7002 6710312P 1241692 58K9651 43K0288 2N7002 2N7002 2N7002
Product Name Single FETs, MOSFETs N-Channel 60V 115mA MOSFET Transistor MOSFETs MOSFETs Mosfet N Channel, 60V, 115Ma, Sot-23; Channel Type Onsemi Mosfet N Channel, 60V, 115Ma, Sot-23, Full Reel; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT23; SOT-23 SOT23; Sot-23 TO-3; SOT23 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
Transconductance 8.00E-5 kS
PD 350 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA N-channel Trench MOSFET - 2N7002,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers
MOSFETs - 1658397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details