onsemi 60V 0.115A SOT-23 MOSFET Transistor 2N7002-NL

Description
Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R Product overview: 2N7002-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-NL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R Product overview: 2N7002-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-NL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.115A SOT-23 MOSFET Transistor
278-2N7002-NL
60V 0.115A SOT-23 MOSFET Transistor 278-2N7002-NL
Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R Product overview: 2N7002-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-NL can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 0.115A 3-Pin SOT-23 T/R Product overview: 2N7002-NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-NL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 153141-2N7002-NL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153141-2N7002-NL
Discrete Semiconductor Products 153141-2N7002-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 153141-2N7002-NL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 2N7002 Alternative Parts (Cross-Reference): 2N7002-S00Z; 2N7002-D26Z; 2N7002-F40; 2N7002; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 153141-2N7002-NL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 2N7002
Alternative Parts (Cross-Reference): 2N7002-S00Z; 2N7002-D26Z; 2N7002-F40; 2N7002;
Introduction Date: January 04, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2N7002-NL 153141-2N7002-NL
Product Name 60V 0.115A SOT-23 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers