onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002-F169

Description
MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 7.5 Ohm
Request a Quote Datasheet
Description
MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 7.5 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2N7002-F169 - Rochester Electronics
Newburyport, MA, United States
MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 7.5 Ohm

MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 7.5 Ohm

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002-F169
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002-F169
MOSFET N-CH 60V SOT-23

MOSFET N-CH 60V SOT-23

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2N7002-F169 2N7002-F169
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers