onsemi Single FETs, MOSFETs 2N7000BU

Description
Small Signal Field-Effect Transistor, 0.2A, 60V, N-Channel, MOSFET, TO-92
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 0.2A, 60V, N-Channel, MOSFET, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2N7000BU - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.2A, 60V, N-Channel, MOSFET, TO-92

Small Signal Field-Effect Transistor, 0.2A, 60V, N-Channel, MOSFET, TO-92

Supplier's Site Datasheet
Single FETs, MOSFETs - 2N7000BU-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7000BU-ND
Single FETs, MOSFETs 2N7000BU-ND
N-Channel 60V 200mA (Tc) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Tc) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000BU - 1004050-2N7000BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000BU
1004050-2N7000BU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000BU 1004050-2N7000BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004050-2N7000BU Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA (Tc) Gate-Source Threshold Voltage: 3V @ 1mA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1004050-2N7000BU
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA (Tc)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V MOSFET Transistor
2088-2N7000BU
N-Channel 60V MOSFET Transistor 2088-2N7000BU
MOSFETs 60V N-Channel Sm Sig Product overview: 2N7000BU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000BU can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Channel Sm Sig Product overview: 2N7000BU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-2N7000BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 60V N-Channel Sm Sig - 598-2N7000BU - Utmel Electronic Limited
Hong Kong, China
MOSFET 60V N-Channel Sm Sig
598-2N7000BU
MOSFET 60V N-Channel Sm Sig 598-2N7000BU
MOSFET 60V N-Channel Sm Sig

MOSFET 60V N-Channel Sm Sig

Supplier's Site
Single FETs, MOSFETs - 2N7000BU - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7000BU
Single FETs, MOSFETs 2N7000BU
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7000BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7000BU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7000BU
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site
Mosfet, N-Ch, 60V, 0.2A, To-226Aa-3; Channel Type Onsemi - 31Y5850 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.2A, To-226Aa-3; Channel Type Onsemi
31Y5850
Mosfet, N-Ch, 60V, 0.2A, To-226Aa-3; Channel Type Onsemi 31Y5850
MOSFET, N-CH, 60V, 0.2A, TO-226AA-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.9V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.2A, TO-226AA-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.9V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7000BU 2N7000BU-ND 1004050-2N7000BU 2088-2N7000BU 598-2N7000BU 2N7000BU 2N7000BU 31Y5850
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7000BU N-Channel 60V MOSFET Transistor MOSFET 60V N-Channel Sm Sig Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 0.2A, To-226Aa-3; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 Bulk TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3
Packing Method Bulk; Bulk Bulk; Bulk Bulk Bulk; Bulk Bulk; Bulk
V(BR)DSS 60 volts 60 volts 60 volts
PD 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data